Samtec Inc. Cable Assemblies FFSD-17-D-15.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-17-D-15.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-D-15.00-01-N
Cable Assemblies FFSD-17-D-15.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-17-D-15.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-17-D-15.00- 01-N can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-17-D-15.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-17-D-15.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assembly, Idc, 34 Conductor, 15, Grey; Connector Type A Samtec - 99P4769 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 15, Grey; Connector Type A Samtec
99P4769
Cable Assembly, Idc, 34 Conductor, 15, Grey; Connector Type A Samtec 99P4769
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-17-D-15.00-01-N 450-FFSD-17-D-15.00-01-N 99P4769
Product Name Cable Assemblies Cable Assembly Cable Assembly, Idc, 34 Conductor, 15, Grey; Connector Type A Samtec
Cable Shielding Unshielded
Cable Length 1.25 ft (3.81 dm) 1.25 ft (3.81 dm)
Connector Type IDC Socket IDC Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details