Samtec Inc. Cable Assembly, Idc, 34 Conductor, 7, Grey; Connector Type A Samtec FFSD-17-D-07.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 34 Conductor, 7, Grey; Connector Type A Samtec - 99P4680 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 7, Grey; Connector Type A Samtec
99P4680
Cable Assembly, Idc, 34 Conductor, 7, Grey; Connector Type A Samtec 99P4680
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 7", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:7"; Cable Length - Metric:178mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4680
Product Name Cable Assembly, Idc, 34 Conductor, 7, Grey; Connector Type A Samtec
Cable Length 0.5840 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
ZK2000-5100-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details