Samtec Inc. Cable Assembly, Idc, 34 Conductor, 6.5, Grey; Connector Type A Samtec FFSD-17-D-06.50-01-N-R

Description
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 34 Conductor, 6.5, Grey; Connector Type A Samtec - 99P4676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 6.5, Grey; Connector Type A Samtec
99P4676
Cable Assembly, Idc, 34 Conductor, 6.5, Grey; Connector Type A Samtec 99P4676
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 6.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:6.5"; Cable Length - Metric:165mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4676
Product Name Cable Assembly, Idc, 34 Conductor, 6.5, Grey; Connector Type A Samtec
Cable Length 0.5413 ft (1.65 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details