Samtec Inc. Cable Assemblies FFSD-17-D-06.00-01-N-R

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-17-D-06.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-17-D-06.00-01-N-R
Cable Assemblies FFSD-17-D-06.00-01-N-R
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 34 Conductor, 6, Grey; Connector Type A Samtec - 99P4666 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 34 Conductor, 6, Grey; Connector Type A Samtec
99P4666
Cable Assembly, Idc, 34 Conductor, 6, Grey; Connector Type A Samtec 99P4666
CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 34 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 6In, 34Way Rohs Compliant Samtec - 69AJ0280 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 6In, 34Way Rohs Compliant Samtec
69AJ0280
Lead, 1.27Mm, Idc, 6In, 34Way Rohs Compliant Samtec 69AJ0280
LEAD, 1.27MM, IDC, 6IN, 34WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 6IN, 34WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-17-D-06.00-01-N-R 99P4666 69AJ0280
Product Name Cable Assemblies Cable Assembly, Idc, 34 Conductor, 6, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 6In, 34Way Rohs Compliant Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6428B03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details