Samtec Inc. Cable Assembly, Idc-Free End, 30 Conductor, 16, Grey; Connector Type A Samtec FFSD-15-S-16.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 30 Conductor, 16, Grey; Connector Type A Samtec - 99P4490 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 30 Conductor, 16, Grey; Connector Type A Samtec
99P4490
Cable Assembly, Idc-Free End, 30 Conductor, 16, Grey; Connector Type A Samtec 99P4490
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4490
Product Name Cable Assembly, Idc-Free End, 30 Conductor, 16, Grey; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details