Samtec Inc. Cable Assembly, Idc-Free End, 30 Conductor, 8, Grey; Connector Type A Samtec FFSD-15-S-08.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 30 Conductor, 8, Grey; Connector Type A Samtec - 99P4479 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 30 Conductor, 8, Grey; Connector Type A Samtec
99P4479
Cable Assembly, Idc-Free End, 30 Conductor, 8, Grey; Connector Type A Samtec 99P4479
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 8", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4479
Product Name Cable Assembly, Idc-Free End, 30 Conductor, 8, Grey; Connector Type A Samtec
Cable Length 0.6660 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6811A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
6+6 Pos. Male DIL 30 AWG Cable Assembly, 750mm, double-end, Latches - G125-MC31205L4-0750M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details