Samtec Inc. Cable Assembly, Idc-Free End, 30 Conductor, 4, Grey; Connector Type A Samtec FFSD-15-S-04.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 30 Conductor, 4, Grey; Connector Type A Samtec - 99P4473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 30 Conductor, 4, Grey; Connector Type A Samtec
99P4473
Cable Assembly, Idc-Free End, 30 Conductor, 4, Grey; Connector Type A Samtec 99P4473
CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 30 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:30Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4473
Product Name Cable Assembly, Idc-Free End, 30 Conductor, 4, Grey; Connector Type A Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details