Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies FFSD-15-D-53.39-01-N

Description
Win Source Part Number: 1054875-FFSD-15-D-53 .39-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFSD Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 4.45' (1.36m) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFSD-15
Request a Quote Datasheet
Description
Win Source Part Number: 1054875-FFSD-15-D-53 .39-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFSD Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 4.45' (1.36m) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFSD-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1054875-FFSD-15-D-53.39-01-N
Cable Assemblies - Rectangular Cable Assemblies 1054875-FFSD-15-D-53.39-01-N
Win Source Part Number: 1054875-FFSD-15-D-53 .39-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFSD Number of Positions: 30 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 4.45' (1.36m) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FFSD-15

Win Source Part Number: 1054875-FFSD-15-D-53.39-01-N
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFSD
Number of Positions: 30
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 4.45' (1.36m)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FFSD-15

Buy Now Datasheet
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-15-D-53.39-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-15-D-53.39- 01-N can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-15-D-53.39-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-15-D-53.39-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1054875-FFSD-15-D-53.39-01-N 450-FFSD-15-D-53.39-01-N
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assembly
Cable Shielding Unshielded
Cable Length 4.45 ft (13.56 dm)
Connector Type IDC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 6445A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details