Samtec Inc. Cable Assembly, Idc, 30 Conductor, 16, Grey; Connector Type A Samtec FFSD-15-D-16.00-01-N

Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 30 Conductor, 16, Grey; Connector Type A Samtec - 99P4419 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 16, Grey; Connector Type A Samtec
99P4419
Cable Assembly, Idc, 30 Conductor, 16, Grey; Connector Type A Samtec 99P4419
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 16", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4419
Product Name Cable Assembly, Idc, 30 Conductor, 16, Grey; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Low Outgassing Cable Assembly - 6105A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details