Samtec Inc. Cable Assembly, Idc, 30 Conductor, 8.5, Grey; Connector Type A Samtec FFSD-15-D-08.50-01-N

Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 30 Conductor, 8.5, Grey; Connector Type A Samtec - 99P4381 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 8.5, Grey; Connector Type A Samtec
99P4381
Cable Assembly, Idc, 30 Conductor, 8.5, Grey; Connector Type A Samtec 99P4381
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 8.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:8.5"; Cable Length - Metric:216mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4381
Product Name Cable Assembly, Idc, 30 Conductor, 8.5, Grey; Connector Type A Samtec
Cable Length 0.7087 ft (2.16 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Power, Line Cables and Extension Cords - Q262-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
2 suppliers