Samtec Inc. Cable Assemblies FFSD-15-D-05.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-15-D-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-15-D-05.00-01-N
Cable Assemblies FFSD-15-D-05.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 30 Conductor, 5, Grey; Connector Type A Samtec - 99P4351 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 5, Grey; Connector Type A Samtec
99P4351
Cable Assembly, Idc, 30 Conductor, 5, Grey; Connector Type A Samtec 99P4351
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-15-D-05.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-15-D-05.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-15-D-05.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-15-D-05.00-01-N 99P4351 FFSD-15-D-05.00-01-N
Product Name Cable Assemblies Cable Assembly, Idc, 30 Conductor, 5, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.4167 ft (1.27 dm) 0.4170 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Female
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details