Samtec Inc. Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec FFSD-15-D-04.50-01-N

Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec - 99P4347 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec
99P4347
Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec 99P4347
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4347
Product Name Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec
Cable Length 0.3740 ft (1.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q118-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Twisted Pair Cable - 048853-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details