Samtec Inc. Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec FFSD-15-D-04.50-01-N-R

Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec - 99P4348 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec
99P4348
Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec 99P4348
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 4.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:4.5"; Cable Length - Metric:114mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4348
Product Name Cable Assembly, Idc, 30 Conductor, 4.5, Grey; Connector Type A Samtec
Cable Length 0.3740 ft (1.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60042A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details