Samtec Inc. Cable Assemblies FFSD-15-D-02.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-15-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-15-D-02.00-01-N
Cable Assemblies FFSD-15-D-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-15-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-15-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-15-D-02.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 30P, 50.8Mm; Connector To Connector Samtec - 33AC2665 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 30P, 50.8Mm; Connector To Connector Samtec
33AC2665
Cable Assy, Idc Rcpt-Rcpt, 30P, 50.8Mm; Connector To Connector Samtec 33AC2665
CABLE ASSY, IDC RCPT-RCPT, 30P, 50.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 30P, 50.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Ways; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site
Cable Assembly, Idc, 30 Conductor, 2, Grey; Connector Type A Samtec - 99P4317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 30 Conductor, 2, Grey; Connector Type A Samtec
99P4317
Cable Assembly, Idc, 30 Conductor, 2, Grey; Connector Type A Samtec 99P4317
CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 30 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-15-D-02.00-01-N FFSD-15-D-02.00-01-N 33AC2665 99P4317
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 30P, 50.8Mm; Connector To Connector Samtec Cable Assembly, Idc, 30 Conductor, 2, Grey; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details