Samtec Inc. IDC Connectors FFSD-15-01-N

Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote Datasheet
Description
.050" Tiger Eye IDC Ribbon Cable Assemb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC Connectors - 1801673 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1801673
IDC Connectors 1801673
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
IDC Connectors - 1801462 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1801462
IDC Connectors 1801462
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Idc Conn, Rcpt, 30 Pos, 1.27 Mm, Cable; Pitch Spacing Samtec - 56AC5456 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 30 Pos, 1.27 Mm, Cable; Pitch Spacing Samtec
56AC5456
Idc Conn, Rcpt, 30 Pos, 1.27 Mm, Cable; Pitch Spacing Samtec 56AC5456
IDC CONN, RCPT, 30 POS, 1.27 MM, CABLE; Pitch Spacing:1.27mm; No. of Contacts:30Contacts; Gender:Socket; Product Range:FFSD Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

IDC CONN, RCPT, 30 POS, 1.27 MM, CABLE; Pitch Spacing:1.27mm; No. of Contacts:30Contacts; Gender:Socket; Product Range:FFSD Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet
Wire To Board Connector, Receptacle, 30 Position, 2Row; Product Range Samtec - 99P4501 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 30 Position, 2Row; Product Range Samtec
99P4501
Wire To Board Connector, Receptacle, 30 Position, 2Row; Product Range Samtec 99P4501
WIRE TO BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Termination:IDC / IDT; Contact Termination Type:IDC / IDTRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801673 56AC5456 99P4501
Product Name IDC Connectors Idc Conn, Rcpt, 30 Pos, 1.27 Mm, Cable; Pitch Spacing Samtec Wire To Board Connector, Receptacle, 30 Position, 2Row; Product Range Samtec
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

6+4 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Reverse Fix Panel Mount - M80-4C10605F8-02-PF5-02-PF5 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers