Samtec Inc. Cable Assembly, Idc-Free End, 26 Conductor, 18, Grey; Connector Type A Samtec FFSD-13-S-18.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 26 Conductor, 18, Grey; Connector Type A Samtec - 99P4217 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 26 Conductor, 18, Grey; Connector Type A Samtec
99P4217
Cable Assembly, Idc-Free End, 26 Conductor, 18, Grey; Connector Type A Samtec 99P4217
CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 26 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:26Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P4217
Product Name Cable Assembly, Idc-Free End, 26 Conductor, 18, Grey; Connector Type A Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, Screw-Lok - G125-MC11005M3-0150F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-250137-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details