Samtec Inc. Cable Assemblies FFSD-13-D-03.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-13-D-03.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-13-D-03.50-01-N
Cable Assemblies FFSD-13-D-03.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-13-D-03.50-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-13-D-03.50-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-13-D-03.50-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec - 99P3754 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec
99P3754
Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec 99P3754
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-13-D-03.50-01-N FFSD-13-D-03.50-01-N 99P3754
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Splash Proof Cable Assembly - 60035A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-FC116052-04-1500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details