Samtec Inc. Cable Assemblies FFSD-13-D-03.50-01-N-R

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-13-D-03.50-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-13-D-03.50-01-N-R
Cable Assemblies FFSD-13-D-03.50-01-N-R
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec - 99P3756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec
99P3756
Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec 99P3756
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:3.5"; Cable Length - Metric:89mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-13-D-03.50-01-N-R 99P3756
Product Name Cable Assemblies Cable Assembly, Idc, 26 Conductor, 3.5, Grey; Connector Type A Samtec
Cable Length 0.2920 ft (0.8900 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers