Samtec Inc. Cable Assembly, Idc, 26 Conductor, 3, Grey; Connector Type A Samtec FFSD-13-D-03.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 26 Conductor, 3, Grey; Connector Type A Samtec - 99P3736 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26 Conductor, 3, Grey; Connector Type A Samtec
99P3736
Cable Assembly, Idc, 26 Conductor, 3, Grey; Connector Type A Samtec 99P3736
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3736
Product Name Cable Assembly, Idc, 26 Conductor, 3, Grey; Connector Type A Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details