Samtec Inc. Cable Assembly, Idc-Free End, 24 Conductor, 5, Grey; Connector Type A Samtec FFSD-12-S-05.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 24 Conductor, 5, Grey; Connector Type A Samtec - 99P3685 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 24 Conductor, 5, Grey; Connector Type A Samtec
99P3685
Cable Assembly, Idc-Free End, 24 Conductor, 5, Grey; Connector Type A Samtec 99P3685
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3685
Product Name Cable Assembly, Idc-Free End, 24 Conductor, 5, Grey; Connector Type A Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details