Samtec Inc. Cable Assemblies FFSD-12-S-04.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-12-S-04.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-12-S-04.00-01-N
Cable Assemblies FFSD-12-S-04.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc-Free End, 24 Conductor, 4, Grey; Connector Type A Samtec - 99P3683 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 24 Conductor, 4, Grey; Connector Type A Samtec
99P3683
Cable Assembly, Idc-Free End, 24 Conductor, 4, Grey; Connector Type A Samtec 99P3683
CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 24 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:24Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-12-S-04.00-01-N 99P3683
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 24 Conductor, 4, Grey; Connector Type A Samtec
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details