Samtec Inc. Cable Assembly, Idc, 24 Conductor, 20, Grey; Connector Type A Samtec FFSD-12-D-20.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 24 Conductor, 20", Grey, features a double row female IDC assembly with a total of 24 positions. It is constructed with 30 AWG stranded tinned copper wire, insulated with grey PVC, and is compliant with RoHS standards. The assembly is designed to be 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. It includes strain relief capable of withstanding a straight pull of 5 lbs (22N). The connectors are polarized for correct orientation, and the assembly is available in various configurations, including options for reverse wiring and daisy chaining. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 24 Conductor, 20", Grey, features a double row female IDC assembly with a total of 24 positions. It is constructed with 30 AWG stranded tinned copper wire, insulated with grey PVC, and is compliant with RoHS standards. The assembly is designed to be 100% electrically tested for shorts and opens, as well as hi-pot tested at 630V. It includes strain relief capable of withstanding a straight pull of 5 lbs (22N). The connectors are polarized for correct orientation, and the assembly is available in various configurations, including options for reverse wiring and daisy chaining. This product is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 24 Conductor, 20, Grey; Connector Type A Samtec - 99P3668 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 24 Conductor, 20, Grey; Connector Type A Samtec
99P3668
Cable Assembly, Idc, 24 Conductor, 20, Grey; Connector Type A Samtec 99P3668
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 20", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3668
Product Name Cable Assembly, Idc, 24 Conductor, 20, Grey; Connector Type A Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details