Samtec Inc. Cable Assemblies FFSD-12-D-12.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-12-D-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-12-D-12.00-01-N
Cable Assemblies FFSD-12-D-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 12; Connector To Connector Samtec - 99P3662 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 12; Connector To Connector Samtec
99P3662
Cable Assy, Idc Rcpt-Rcpt, 24Pos, 12; Connector To Connector Samtec 99P3662
CABLE ASSY, IDC RCPT-RCPT, 24POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 24POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-12-D-12.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-12-D-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-12-D-12.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-12-D-12.00-01-N 99P3662 FFSD-12-D-12.00-01-N
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 24Pos, 12; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details