Samtec Inc. Cable Assembly, Idc, 24 Conductor, 11, Grey; Connector Type A Samtec FFSD-12-D-11.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 24 Conductor, 11, Grey; Connector Type A Samtec - 83T8449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 24 Conductor, 11, Grey; Connector Type A Samtec
83T8449
Cable Assembly, Idc, 24 Conductor, 11, Grey; Connector Type A Samtec 83T8449
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83T8449
Product Name Cable Assembly, Idc, 24 Conductor, 11, Grey; Connector Type A Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details