Samtec Inc. Cable Assemblies FFSD-12-D-08.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-12-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-12-D-08.00-01-N
Cable Assemblies FFSD-12-D-08.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 24 Conductor, 8, Grey; No. Of Positions Samtec - 99P3655 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 24 Conductor, 8, Grey; No. Of Positions Samtec
99P3655
Cable Assembly, Idc, 24 Conductor, 8, Grey; No. Of Positions Samtec 99P3655
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 8", GREY; No. of Positions:24Position s; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDTRoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 8", GREY; No. of Positions:24Positions; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDTRoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 8In, 24Way Rohs Compliant Samtec - 73AJ5288 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 8In, 24Way Rohs Compliant Samtec
73AJ5288
Lead, 1.27Mm, Idc, 8In, 24Way Rohs Compliant Samtec 73AJ5288
LEAD, 1.27MM, IDC, 8IN, 24WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 8IN, 24WAY ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-12-D-08.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-12-D-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-12-D-08.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-12-D-08.00-01-N 99P3655 73AJ5288 FFSD-12-D-08.00-01-N
Product Name Cable Assemblies Cable Assembly, Idc, 24 Conductor, 8, Grey; No. Of Positions Samtec Lead, 1.27Mm, Idc, 8In, 24Way Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.6660 ft (2.03 dm) 0.6670 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details