Samtec Inc. Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec FFSD-12-D-06.00-01-N-SR

Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec - 83T8447 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec
83T8447
Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec 83T8447
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83T8447
Product Name Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female RG174/U Coaxial Test Cable - 4025 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details