Samtec Inc. Cable Assembly, Idc-Free End, 20 Conductor, 17, Grey; Connector Type A Samtec FFSD-10-S-17.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 17", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 17", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 20 Conductor, 17, Grey; Connector Type A Samtec - 84T3459 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 20 Conductor, 17, Grey; Connector Type A Samtec
84T3459
Cable Assembly, Idc-Free End, 20 Conductor, 17, Grey; Connector Type A Samtec 84T3459
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 17", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 17", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Positions; Cable Length - Imperial:17"; Cable Length - Metric:432mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84T3459
Product Name Cable Assembly, Idc-Free End, 20 Conductor, 17, Grey; Connector Type A Samtec
Cable Length 1.42 ft (4.32 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6049A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details