Samtec Inc. Cable Assembly, Idc-Free End, 20 Conductor, 5.5, Grey; Connector Type A Samtec FFSD-10-S-05.50-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 20 Conductor, 5.5, Grey; Connector Type A Samtec - 99P3548 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 20 Conductor, 5.5, Grey; Connector Type A Samtec
99P3548
Cable Assembly, Idc-Free End, 20 Conductor, 5.5, Grey; Connector Type A Samtec 99P3548
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 5.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Positions; Cable Length - Imperial:5.5"; Cable Length - Metric:140mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3548
Product Name Cable Assembly, Idc-Free End, 20 Conductor, 5.5, Grey; Connector Type A Samtec
Cable Length 0.4593 ft (1.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q123-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers