Samtec Inc. Cable Assemblies FFSD-10-S-05.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-S-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-S-05.00-01-N
Cable Assemblies FFSD-10-S-05.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-10-S-05.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-10-S-05.00- 01-N can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-10-S-05.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-10-S-05.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Rectangular Cable Assemblies - FFSD-10-S-05.00-01-N
791136-FFSD-10-S-05.00-01-N
Rectangular Cable Assemblies - FFSD-10-S-05.00-01-N 791136-FFSD-10-S-05.00-01-N
Manufacturer: Samtec Inc. Win Source Part Number: 791136-FFSD-10-S-05. 00-01-N Series: * Family Name: FFSD Categories: Cable Assemblies Introduction Date: October 08, 2003 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 791136-FFSD-10-S-05.00-01-N
Series: *
Family Name: FFSD
Categories: Cable Assemblies
Introduction Date: October 08, 2003
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly, Idc-Free End, 20 Conductor, 5, Grey; Connector Type A Samtec - 99P3545 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 20 Conductor, 5, Grey; Connector Type A Samtec
99P3545
Cable Assembly, Idc-Free End, 20 Conductor, 5, Grey; Connector Type A Samtec 99P3545
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:20Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-10-S-05.00-01-N 450-FFSD-10-S-05.00-01-N 791136-FFSD-10-S-05.00-01-N 99P3545
Product Name Cable Assemblies Cable Assembly Rectangular Cable Assemblies - FFSD-10-S-05.00-01-N Cable Assembly, Idc-Free End, 20 Conductor, 5, Grey; Connector Type A Samtec
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-2000-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers