Samtec Inc. Cable Assembly, Idc, 20 Conductor, 18, Grey; Connector Type A Samtec FFSD-10-D-18.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 20 Conductor, 18, Grey; Connector Type A Samtec - 99P3374 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 18, Grey; Connector Type A Samtec
99P3374
Cable Assembly, Idc, 20 Conductor, 18, Grey; Connector Type A Samtec 99P3374
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 18", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P3374
Product Name Cable Assembly, Idc, 20 Conductor, 18, Grey; Connector Type A Samtec
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details