Samtec Inc. Cable Assembly, Idc, 20 Conductor, 15, Grey; Connector Type A Samtec FFSD-10-D-15.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 20 Conductor, 15, Grey; Connector Type A Samtec - 99P3333 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 15, Grey; Connector Type A Samtec
99P3333
Cable Assembly, Idc, 20 Conductor, 15, Grey; Connector Type A Samtec 99P3333
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 15In, 20Way Rohs Compliant Samtec - 73AJ5286 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 15In, 20Way Rohs Compliant Samtec
73AJ5286
Lead, 1.27Mm, Idc, 15In, 20Way Rohs Compliant Samtec 73AJ5286
LEAD, 1.27MM, IDC, 15IN, 20WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 15IN, 20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 99P3333 73AJ5286
Product Name Cable Assembly, Idc, 20 Conductor, 15, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 15In, 20Way Rohs Compliant Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, Economy, 40.0 GHz, 36.0″ - E40-3FT-KMKM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details