Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 20Pos, 12; Connector To Connector Samtec FFSD-10-D-12.00-01-N-R

Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 20POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 12; Connector To Connector Samtec - 99P3303 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 12; Connector To Connector Samtec
99P3303
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 12; Connector To Connector Samtec 99P3303
CABLE ASSY, IDC RCPT-RCPT, 20POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 20POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-10-D-12.00-01-N-R - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-10-D-12.00-01-N-R
Cable Assemblies - Rectangular Cable Assemblies FFSD-10-D-12.00-01-N-R
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 99P3303 FFSD-10-D-12.00-01-N-R
Product Name Cable Assy, Idc Rcpt-Rcpt, 20Pos, 12; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details