Samtec Inc. Cable Assemblies FFSD-10-D-09.00-01-N-D04

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-D-09.00-01-N-D04 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 9; Connector To Connector Samtec - 08W1499 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 9; Connector To Connector Samtec
08W1499
Cable Assy, Idc Rcpt-Rcpt, 20Pos, 9; Connector To Connector Samtec 08W1499
CABLE ASSY, IDC RCPT-RCPT, 20POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 20POS, 9"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-10-D-09.00-01-N-D04 08W1499
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 20Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details