The FFSD series connectors from Win Source Electronics feature a 1.27 mm (.050") pitch and are designed for use with various mating connectors including FTS, FTSH, EHF, SHF, and ESHF. These connectors are available in multiple configurations, including double end and single end options, with a range of pin counts. The insulator material is PBT, while the contacts are made of BeCu with gold plating over nickel for enhanced conductivity. The connectors support a current rating of 2.3 A per pin when two pins are powered and can operate within a temperature range of -40 °C to +105 °C. They accept wire sizes of 30 AWG and have an insertion depth of 2.64 mm to 3.17 mm. Additional features include options for reverse wiring and strain relief, although some configurations may not be available with certain options. This series is non-standard and non-returnable, making it essential for engineers to confirm compatibility with their specific applications before purchasing.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 14-DIP Module (300 mil, 13 Leads)
Product Status: Active
Connector Type: Header, Cuttable
Length: 0.50' (152.4mm)
Features: 27 nH Unshielded Wirewound Inductor 600 mA 140mOhm Max 2-SMD, J-Lead
Color: Gray
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |