Samtec Inc. Cable Assemblies FFSD-10-D-02.50-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-D-02.50-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-D-02.50-01-N
Cable Assemblies FFSD-10-D-02.50-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-10-D-02.50-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-10-D-02.50-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-10-D-02.50-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assembly, Idc, 20 Conductor, 2.5, Grey; Connector Type A Samtec - 99P3000 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 2.5, Grey; Connector Type A Samtec
99P3000
Cable Assembly, Idc, 20 Conductor, 2.5, Grey; Connector Type A Samtec 99P3000
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 2.5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:2.5"; Cable Length - Metric:64mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-10-D-02.50-01-N FFSD-10-D-02.50-01-N 99P3000
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 20 Conductor, 2.5, Grey; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Power, Line Cables and Extension Cords - 189-392014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C13, Right Angle
View Details
Twisted Pair Cable - 086125-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details