Samtec Inc. Cable Assemblies FFSD-10-D-02.00-01-N-R

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-D-02.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-D-02.00-01-N-R
Cable Assemblies FFSD-10-D-02.00-01-N-R
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec - 99P2977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec
99P2977
Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec 99P2977
CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 20 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 2In, 20Way Rohs Compliant Samtec - 73AJ5285 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 2In, 20Way Rohs Compliant Samtec
73AJ5285
Lead, 1.27Mm, Idc, 2In, 20Way Rohs Compliant Samtec 73AJ5285
LEAD, 1.27MM, IDC, 2IN, 20WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 2IN, 20WAY ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-10-D-02.00-01-N-R - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-10-D-02.00-01-N-R
Cable Assemblies - Rectangular Cable Assemblies FFSD-10-D-02.00-01-N-R
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-10-D-02.00-01-N-R 99P2977 73AJ5285 FFSD-10-D-02.00-01-N-R
Product Name Cable Assemblies Cable Assembly, Idc, 20 Conductor, 2, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 2In, 20Way Rohs Compliant Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.1673 ft (0.5100 dm) 0.1670 ft (0.5090 dm)
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD13405F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Power, Line Cables and Extension Cords - 189-533013-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details