Samtec Inc. Cable Assembly, Idc-Free End, 16 Conductor, 19, Grey; Connector Type A Samtec FFSD-08-S-19.00-01-N

Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc-Free End, 16 Conductor, 19, Grey; Connector Type A Samtec - 99P2949 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 16 Conductor, 19, Grey; Connector Type A Samtec
99P2949
Cable Assembly, Idc-Free End, 16 Conductor, 19, Grey; Connector Type A Samtec 99P2949
CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Position s; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 16 CONDUCTOR, 19", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:16Positions; Cable Length - Imperial:19"; Cable Length - Metric:483mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P2949
Product Name Cable Assembly, Idc-Free End, 16 Conductor, 19, Grey; Connector Type A Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Power Cord; 36 in.; Straight; UL Recognized, CSA Certified; 300 V; 7 A - 70111459 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details