Samtec Inc. Ribbon Cable, Idc Conn, 16Way, 500Mm; Connector Type A Samtec FFSD-08-D-19.68-01-N

Description
RIBBON CABLE, IDC CONN, 16WAY, 500MM; Connector Type A:IDC 16 Position Receptacle; Connector Type B:IDC 16 Position Receptacle; No. of Positions:16Position s; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, IDC CONN, 16WAY, 500MM; Connector Type A:IDC 16 Position Receptacle; Connector Type B:IDC 16 Position Receptacle; No. of Positions:16Position s; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Idc Conn, 16Way, 500Mm; Connector Type A Samtec - 99P2795 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc Conn, 16Way, 500Mm; Connector Type A Samtec
99P2795
Ribbon Cable, Idc Conn, 16Way, 500Mm; Connector Type A Samtec 99P2795
RIBBON CABLE, IDC CONN, 16WAY, 500MM; Connector Type A:IDC 16 Position Receptacle; Connector Type B:IDC 16 Position Receptacle; No. of Positions:16Position s; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm RoHS Compliant: Yes

RIBBON CABLE, IDC CONN, 16WAY, 500MM; Connector Type A:IDC 16 Position Receptacle; Connector Type B:IDC 16 Position Receptacle; No. of Positions:16Positions; Cable Length - Imperial:19.68"; Cable Length - Metric:500mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P2795
Product Name Ribbon Cable, Idc Conn, 16Way, 500Mm; Connector Type A Samtec
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers