Samtec Inc. Cable Assembly, Idc, 16 Conductor, 15, Grey; Connector Type A Samtec FFSD-08-D-15.00-01-N-R

Description
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Idc, 16 Conductor, 15, Grey; Connector Type A Samtec - 99P2778 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16 Conductor, 15, Grey; Connector Type A Samtec
99P2778
Cable Assembly, Idc, 16 Conductor, 15, Grey; Connector Type A Samtec 99P2778
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 15", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99P2778
Product Name Cable Assembly, Idc, 16 Conductor, 15, Grey; Connector Type A Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details