Samtec Inc. Cable Assemblies FFSD-08-D-11.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 16 Conductor, 11", Grey, features a double row female IDC assembly with a total of 16 positions. It is designed for reliable electrical connections and is compliant with RoHS standards. The assembly is constructed with 30 AWG stranded wire, which is tinned and insulated with gray PVC. The connectors are plated with gold over nickel, ensuring durability and conductivity. Each assembly undergoes 100% electrical testing for shorts and opens, as well as high-potential testing at 630V. The strain relief is designed to withstand a straight pull of 5 lbs (22N). This product is suitable for applications requiring compact and efficient cable management.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC, 16 Conductor, 11", Grey, features a double row female IDC assembly with a total of 16 positions. It is designed for reliable electrical connections and is compliant with RoHS standards. The assembly is constructed with 30 AWG stranded wire, which is tinned and insulated with gray PVC. The connectors are plated with gold over nickel, ensuring durability and conductivity. Each assembly undergoes 100% electrical testing for shorts and opens, as well as high-potential testing at 630V. The strain relief is designed to withstand a straight pull of 5 lbs (22N). This product is suitable for applications requiring compact and efficient cable management.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-D-11.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-11.00-01-N
Cable Assemblies FFSD-08-D-11.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 16 Conductor, 11, Grey; Connector Type A Samtec - 99P2744 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16 Conductor, 11, Grey; Connector Type A Samtec
99P2744
Cable Assembly, Idc, 16 Conductor, 11, Grey; Connector Type A Samtec 99P2744
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 11", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:11"; Cable Length - Metric:279mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-08-D-11.00-01-N 99P2744
Product Name Cable Assemblies Cable Assembly, Idc, 16 Conductor, 11, Grey; Connector Type A Samtec
Cable Length 0.9154 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details