Samtec Inc. Cable Assemblies FFSD-08-D-03.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-08-D-03.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-08-D-03.00-01-N
Cable Assemblies FFSD-08-D-03.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-08-D-03.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-08-D-03.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-08-D-03.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 16 Conductor, 3, Grey; No. Of Positions Samtec - 99P2614 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 16 Conductor, 3, Grey; No. Of Positions Samtec
99P2614
Cable Assembly, Idc, 16 Conductor, 3, Grey; No. Of Positions Samtec 99P2614
CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 3", GREY; No. of Positions:16Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDT RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 16 CONDUCTOR, 3", GREY; No. of Positions:16Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Termination:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-08-D-03.00-01-N FFSD-08-D-03.00-01-N 99P2614
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 16 Conductor, 3, Grey; No. Of Positions Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Power, Line Cables and Extension Cords - Q1219-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19, Right Angle
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details