Samtec Inc. Cable Assemblies FFSD-07-D-12.00-01-N-R

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 14 positions, 12 inches in length, is designed for reliable electrical connections in various applications. It features a double row female IDC assembly with a connector pitch of 1.27 mm. The assembly is constructed with 30 AWG stranded wire, tinned for enhanced conductivity, and is compliant with RoHS standards. Each unit undergoes 100% electrical testing for shorts and opens, as well as high-potential testing at 630V, ensuring quality and reliability. The assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). This product is suitable for engineers seeking a robust and tested cable assembly for their projects.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, 14 positions, 12 inches in length, is designed for reliable electrical connections in various applications. It features a double row female IDC assembly with a connector pitch of 1.27 mm. The assembly is constructed with 30 AWG stranded wire, tinned for enhanced conductivity, and is compliant with RoHS standards. Each unit undergoes 100% electrical testing for shorts and opens, as well as high-potential testing at 630V, ensuring quality and reliability. The assembly includes strain relief capable of withstanding a straight pull of 5 lbs (22N). This product is suitable for engineers seeking a robust and tested cable assembly for their projects.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-07-D-12.00-01-N-R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-07-D-12.00-01-N-R
Cable Assemblies FFSD-07-D-12.00-01-N-R
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 12; Connector To Connector Samtec - 84T3450 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 12; Connector To Connector Samtec
84T3450
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 12; Connector To Connector Samtec 84T3450
CABLE ASSY, IDC RCPT-RCPT, 14POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 14POS, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-07-D-12.00-01-N-R 84T3450
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 14Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details