Samtec Inc. Cable Assemblies FFSD-07-D-05.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-07-D-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-07-D-05.00-01-N
Cable Assemblies FFSD-07-D-05.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 14 Conductor, 5, Grey; Connector Type A Samtec - 79R5388 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 14 Conductor, 5, Grey; Connector Type A Samtec
79R5388
Cable Assembly, Idc, 14 Conductor, 5, Grey; Connector Type A Samtec 79R5388
CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 14 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-07-D-05.00-01-N 79R5388
Product Name Cable Assemblies Cable Assembly, Idc, 14 Conductor, 5, Grey; Connector Type A Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q360-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details