Samtec Inc. Rectangular Cable Assemblies - FFSD-06-S-60.00-01-N FFSD-06-S-60.00-01-N

Description
Manufacturer: Samtec Inc. Win Source Part Number: 772228-FFSD-06-S-60. 00-01-N Series: * Family Name: FFSD Categories: Cable Assemblies Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 772228-FFSD-06-S-60. 00-01-N Series: * Family Name: FFSD Categories: Cable Assemblies Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - FFSD-06-S-60.00-01-N
772228-FFSD-06-S-60.00-01-N
Rectangular Cable Assemblies - FFSD-06-S-60.00-01-N 772228-FFSD-06-S-60.00-01-N
Manufacturer: Samtec Inc. Win Source Part Number: 772228-FFSD-06-S-60. 00-01-N Series: * Family Name: FFSD Categories: Cable Assemblies Introduction Date: October 08, 2003 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 772228-FFSD-06-S-60.00-01-N
Series: *
Family Name: FFSD
Categories: Cable Assemblies
Introduction Date: October 08, 2003
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - FFSD-06-S-60.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-06-S-60.00-01-N
Cable Assemblies FFSD-06-S-60.00-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-06-S-60.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-06-S-60.00- 01-N can be used for catalog matching and distributor lookup.

.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-06-S-60.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-06-S-60.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 772228-FFSD-06-S-60.00-01-N FFSD-06-S-60.00-01-N 450-FFSD-06-S-60.00-01-N
Product Name Rectangular Cable Assemblies - FFSD-06-S-60.00-01-N Cable Assemblies Cable Assembly
Cable Shielding Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers