Samtec Inc. Cable Assemblies FFSD-06-S-14.00-01-N

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-06-S-14.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-06-S-14.00-01-N
Cable Assemblies FFSD-06-S-14.00-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc-Free End, 12 Conductor, 14, Grey; Connector Type A Samtec - 84T3431 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 12 Conductor, 14, Grey; Connector Type A Samtec
84T3431
Cable Assembly, Idc-Free End, 12 Conductor, 14, Grey; Connector Type A Samtec 84T3431
CABLE ASSEMBLY, IDC-FREE END, 12 CONDUCTOR, 14", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:12Position s; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 12 CONDUCTOR, 14", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:12Positions; Cable Length - Imperial:14"; Cable Length - Metric:356mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-06-S-14.00-01-N 84T3431
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 12 Conductor, 14, Grey; Connector Type A Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers