Samtec Inc. Cable Assemblies FFSD-06-S-12.00-01-N

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-06-S-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-06-S-12.00-01-N
Cable Assemblies FFSD-06-S-12.00-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable, Idc Rcpt-Free End, 12Pos, 12; Connector To Connector Samtec - 84T3430 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Idc Rcpt-Free End, 12Pos, 12; Connector To Connector Samtec
84T3430
Cable, Idc Rcpt-Free End, 12Pos, 12; Connector To Connector Samtec 84T3430
CABLE, IDC RCPT-FREE END, 12POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

CABLE, IDC RCPT-FREE END, 12POS, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-06-S-12.00-01-N 84T3430
Product Name Cable Assemblies Cable, Idc Rcpt-Free End, 12Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details