Samtec Inc. Connectors,Interconnects FFSD-06-D-10.00-01-N

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Length: 0.50' (152.4mm) Features: Zener Diode 24 V 3 W ±5% Surface Mount SMB Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Length: 0.50' (152.4mm) Features: Zener Diode 24 V 3 W ±5% Surface Mount SMB Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Connector Type: Receptacle Length: 0.50' (152.4mm) Features: Zener Diode 24 V 3 W ±5% Surface Mount SMB Color: Gray

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Connector Type: Receptacle
Length: 0.50' (152.4mm)
Features: Zener Diode 24 V 3 W ±5% Surface Mount SMB
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details