Samtec Inc. Wire To Board Connector, Receptacle, 12 Position, 2Row; Product Range Samtec FFSD-06-01-N

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Termination:IDC / IDT RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Termination:IDC / IDT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 12 Position, 2Row; Product Range Samtec - 32T5244 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 12 Position, 2Row; Product Range Samtec
32T5244
Wire To Board Connector, Receptacle, 12 Position, 2Row; Product Range Samtec 32T5244
WIRE TO BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Termination:IDC / IDT RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 12 POSITION, 2ROW; Product Range:FFSD Series; Connector Mounting:Cable Mount; Connector Type:Wire to Board; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Termination:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 33AC2651 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
33AC2651
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 33AC2651
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFSD Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:FFSD Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 32T5244 33AC2651
Product Name Wire To Board Connector, Receptacle, 12 Position, 2Row; Product Range Samtec Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F2-02-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers