Samtec Inc. Cable Assemblies FFSD-05-S-05.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-S-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-S-05.00-01-N
Cable Assemblies FFSD-05-S-05.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-05-S-05.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-05-S-05.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-05-S-05.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc-Free End, 10 Conductor, 5, Grey; Connector Type A Samtec - 99P2467 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 10 Conductor, 5, Grey; Connector Type A Samtec
99P2467
Cable Assembly, Idc-Free End, 10 Conductor, 5, Grey; Connector Type A Samtec 99P2467
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 5", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lead, 1.27Mm, Idc, 5In, 10Way Rohs Compliant Samtec - 76AJ5026 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 5In, 10Way Rohs Compliant Samtec
76AJ5026
Lead, 1.27Mm, Idc, 5In, 10Way Rohs Compliant Samtec 76AJ5026
LEAD, 1.27MM, IDC, 5IN, 10WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 5IN, 10WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-05-S-05.00-01-N FFSD-05-S-05.00-01-N 99P2467 76AJ5026
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc-Free End, 10 Conductor, 5, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 5In, 10Way Rohs Compliant Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details