Samtec Inc. Cable Assemblies FFSD-05-S-03.00-01-N

Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet
Description
.050 Low Profile Tiger Eye IDC Ribbon Ca
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-05-S-03.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-05-S-03.00-01-N
Cable Assemblies FFSD-05-S-03.00-01-N
.050 Low Profile Tiger Eye IDC Ribbon Ca

.050 Low Profile Tiger Eye IDC Ribbon Ca

Buy Now
Cable Assembly, Idc-Free End, 10 Conductor, 3, Grey; Connector Type A Samtec - 99P2445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 10 Conductor, 3, Grey; Connector Type A Samtec
99P2445
Cable Assembly, Idc-Free End, 10 Conductor, 3, Grey; Connector Type A Samtec 99P2445
CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Position s; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 10 CONDUCTOR, 3", GREY; Connector Type A:IDC Receptacle; Connector Type B:Free End; No. of Positions:10Positions; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number FFSD-05-S-03.00-01-N 99P2445
Product Name Cable Assemblies Cable Assembly, Idc-Free End, 10 Conductor, 3, Grey; Connector Type A Samtec
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-A1A2-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/625-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers